CONN MODULE 8-8 UNSHIELD SLEEVE Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Guide Filter Panel Stops Does Not Contain LED Bulk
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | RJ45-8L-S | 80K9067 |
| Product Name | CONN MODULE 8-8 UNSHIELD SLEEVE Jack 8p8c (RJ45 Ethernet) 1 1 | Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity |
| Gender | Female / Jack |