Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CCM1394-ND | 52K4539 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity |
| Category | Modular Connector and RJ Connector |