CONN MODULE 6-6 UNSHIELD BLOCK Jack 6p6c (RJ11 RJ12 RJ14 RJ25) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
Manufacturer: Tyco Electronics
Win Source Part Number: 1242993-RJ11-6L-B
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
CONN MOD JACK 6P6C R/A UNSHLD Product overview: RJ11-6L-B from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJ11-6L-B can be used for catalog matching and distributor lookup.
RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJ11-6L-B | 1242993-RJ11-6L-B | CCM9005-ND | 366-RJ11-6L-B | 52K3613 |
| Product Name | CONN MODULE 6-6 UNSHIELD BLOCK Jack 6p6c (RJ11 RJ12 RJ14 RJ25) 1 1 | Modular Connectors - RJ11-6L-B | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Electronic Connector | Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity |
| Gender | Female / Jack |