TE Connectivity CONN MODULE 6-4 UNSHIELD BLOCK Jack 6p4c (RJ11 RJ14) 1 1 RJ11-4L-B

Description
CONN MODULE 6-4 UNSHIELD BLOCK Jack 6p4c (RJ11 RJ14) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
Request a Quote Datasheet
Description
CONN MODULE 6-4 UNSHIELD BLOCK Jack 6p4c (RJ11 RJ14) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN MODULE 6-4 UNSHIELD BLOCK Jack 6p4c (RJ11 RJ14) 1 1 - RJ11-4L-B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN MODULE 6-4 UNSHIELD BLOCK Jack 6p4c (RJ11 RJ14) 1 1
RJ11-4L-B
CONN MODULE 6-4 UNSHIELD BLOCK Jack 6p4c (RJ11 RJ14) 1 1 RJ11-4L-B
CONN MODULE 6-4 UNSHIELD BLOCK Jack 6p4c (RJ11 RJ14) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk

CONN MODULE 6-4 UNSHIELD BLOCK Jack 6p4c (RJ11 RJ14) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - CCM9004-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
CCM9004-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks CCM9004-ND
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded

Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded

Buy Now Datasheet
Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity - 52K3315 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity
52K3315
Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity 52K3315
RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Rj11-4L-B D0=F9080 Corcom - Te Connectivity - 75AC1101 - Newark, An Avnet Company
Chicago, IL, United States
Rj11-4L-B D0=F9080 Corcom - Te Connectivity
75AC1101
Rj11-4L-B D0=F9080 Corcom - Te Connectivity 75AC1101
RJ11-4L-B D0=F9080

RJ11-4L-B D0=F9080

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RJ11-4L-B CCM9004-ND 52K3315 75AC1101
Product Name CONN MODULE 6-4 UNSHIELD BLOCK Jack 6p4c (RJ11 RJ14) 1 1 Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity Rj11-4L-B D0=F9080 Corcom - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26402-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details