Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Electronic Component
MODULAR JACK 6-2 UNSHIELD BLOCK Jack 6p2c (RJ11) 1 1 Through Hole 90¦ Angle (Right) Solder Unshielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P2C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | CCM9003-ND | RJ11-2L-B | RJ11-2L-B | 83F4463 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | MODULAR JACK 6-2 UNSHIELD BLOCK Jack 6p2c (RJ11) 1 1 | Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity | |
| Category | Modular Connector and RJ Connector |