DIP SWITCH, 6POS, SPST, PIANO KEY, TH; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:1.5A; Product Range:7000 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 15AC8554 |
| Product Name | Dip Switch, 6Pos, Spst, Piano Key, Th; No. Of Circuits Alcoswitch Te Connectivity |
| Actuator Specifications | Side Actuated Lever(s) (Piano) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Other Terminal Type |