TE Connectivity Dip Switch, 5Pos, Spst, Piano Key, Th; No. Of Circuits Alcoswitch Te Connectivity RIGHT ANGLE DIP SW 5 P SEALED

Description
DIP SWITCH, 5POS, SPST, PIANO KEY, TH; No. of Circuits:5Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:1.5A; Product Range:7000 RoHS Compliant: Yes
Description
DIP SWITCH, 5POS, SPST, PIANO KEY, TH; No. of Circuits:5Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:1.5A; Product Range:7000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 5Pos, Spst, Piano Key, Th; No. Of Circuits Alcoswitch Te Connectivity - 15AC8553 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 5Pos, Spst, Piano Key, Th; No. Of Circuits Alcoswitch Te Connectivity
15AC8553
Dip Switch, 5Pos, Spst, Piano Key, Th; No. Of Circuits Alcoswitch Te Connectivity 15AC8553
DIP SWITCH, 5POS, SPST, PIANO KEY, TH; No. of Circuits:5Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:1.5A; Product Range:7000 RoHS Compliant: Yes

DIP SWITCH, 5POS, SPST, PIANO KEY, TH; No. of Circuits:5Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:1.5A; Product Range:7000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 15AC8553
Product Name Dip Switch, 5Pos, Spst, Piano Key, Th; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6S-3104-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers
Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 2319848-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details