TE Connectivity CMI Digital Panel Meters RI3-01

Description
Panel Meter,Digital,Integr a Ri3
Datasheet
Description
Panel Meter,Digital,Integr a Ri3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMI Digital Panel Meters - RI3-01 - Galco Industrial Electronics
Madison Heights, MI, United States
CMI Digital Panel Meters
RI3-01
CMI Digital Panel Meters RI3-01
Panel Meter,Digital,Integr a Ri3

Panel Meter,Digital,Integra Ri3

Supplier's Site
Digital Metering System, 100-289Vac; No. Of Digits / Alpha Crompton Te Connectivity - 68W7172 - Newark, An Avnet Company
Chicago, IL, United States
Digital Metering System, 100-289Vac; No. Of Digits / Alpha Crompton Te Connectivity
68W7172
Digital Metering System, 100-289Vac; No. Of Digits / Alpha Crompton Te Connectivity 68W7172
DIGITAL METERING SYSTEM, 100-289VAC; No. of Digits / Alpha:-; Meter Function:Current, Voltage, Frequency, Power, Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100VAC RoHS Compliant: Yes

DIGITAL METERING SYSTEM, 100-289VAC; No. of Digits / Alpha:-; Meter Function:Current, Voltage, Frequency, Power, Energy; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number RI3-01 68W7172
Product Name CMI Digital Panel Meters Digital Metering System, 100-289Vac; No. Of Digits / Alpha Crompton Te Connectivity
Input Type Frequency; Current, Voltage, Frequency, Power, Energy
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details