Fixed Resistors; RH73 1E 10G 10% 1000PPM ( CGS )
10 GOhms ±10% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RH73X1E10GKTN | RH73X1E10GKTN-ND |
| Product Name | Fixed Resistors; RH73 1E 10G 10% 1000PPM ( CGS ) | Chip Resistor - Surface Mount |
| Tolerance | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) |