TE Connectivity Chip Resistor - Surface Mount RH73W2A1GNTN

Description
1 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106115TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106115TR-ND
Chip Resistor - Surface Mount A106115TR-ND
1 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106115DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106115DKR-ND
Chip Resistor - Surface Mount A106115DKR-ND
1 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106115CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106115CT-ND
Chip Resistor - Surface Mount A106115CT-ND
1 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RESISTORS, 0805 1G RESISTORS, 0805 1G; THICK FILM; RESISTANCE:1GR; CASE STYLE:0805Series:RH73; POW... - RH73W2A1GNTN - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0805 1G RESISTORS, 0805 1G; THICK FILM; RESISTANCE:1GR; CASE STYLE:0805Series:RH73; POW...
RH73W2A1GNTN
RESISTORS, 0805 1G RESISTORS, 0805 1G; THICK FILM; RESISTANCE:1GR; CASE STYLE:0805Series:RH73; POW... RH73W2A1GNTN
RESISTORS, 0805 1G RESISTORS, 0805 1G; THICK FILM; RESISTANCE:1GR; CASE STYLE:0805Series:RH7 3; POW...

RESISTORS, 0805 1G RESISTORS, 0805 1G; THICK FILM; RESISTANCE:1GR; CASE STYLE:0805Series:RH73; POW...

Supplier's Site
Res, Thick Film, 1G, 30%, 0.125W, 0805; Resistance Cgs Te Connectivity - 26M2247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1G, 30%, 0.125W, 0805; Resistance Cgs Te Connectivity
26M2247
Res, Thick Film, 1G, 30%, 0.125W, 0805; Resistance Cgs Te Connectivity 26M2247
RES, THICK FILM, 1G, 30%, 0.125W, 0805; Resistance:1Gohm; Resistance Tolerance:± 30%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

RES, THICK FILM, 1G, 30%, 0.125W, 0805; Resistance:1Gohm; Resistance Tolerance:± 30%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistors; Resistance Cgs Te Connectivity - 16R6056 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistors; Resistance Cgs Te Connectivity
16R6056
Thick Film Resistors; Resistance Cgs Te Connectivity 16R6056
Thick Film Resistors; Resistance:1Gohm; Resistance Tolerance:± 30%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RH73 Series RoHS Compliant: Yes

Thick Film Resistors; Resistance:1Gohm; Resistance Tolerance:± 30%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RH73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 0.125 W;Tol 30%;SMT;0805 - 70065067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 0.125 W;Tol 30%;SMT;0805
70065067
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 0.125 W;Tol 30%;SMT;0805 70065067
The RH73 Series is a stable high value chip resistor range offering various power dissipation relating to chip size. Tyco Electronics is pleased to offer this innovative range of chip resistors up to 100 Gig. The RH73 Series is suitable for flow and reflow soldering. It has thick film resistor element and three layers of terminal material to ensure high reliability. Features: Values Up to 100 Gω Custom Designs Possible Choice of Package Wide Tolerances/TCRs

The RH73 Series is a stable high value chip resistor range offering various power dissipation relating to chip size. Tyco Electronics is pleased to offer this innovative range of chip resistors up to 100 Gig. The RH73 Series is suitable for flow and reflow soldering. It has thick film resistor element and three layers of terminal material to ensure high reliability.
Features:

  • Values Up to 100 GΩ
  • Custom Designs Possible
  • Choice of Package
  • Wide Tolerances/TCRs
Supplier's Site
Chip Resistor - Surface Mount - RH73W2A1GNTN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RH73W2A1GNTN
Chip Resistor - Surface Mount RH73W2A1GNTN
RES SMD 1G OHM 30% 1/8W 0805

RES SMD 1G OHM 30% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number A106115TR-ND RH73W2A1GNTN 26M2247 16R6056 70065067 RH73W2A1GNTN
Product Name Chip Resistor - Surface Mount RESISTORS, 0805 1G RESISTORS, 0805 1G; THICK FILM; RESISTANCE:1GR; CASE STYLE:0805Series:RH73; POW... Res, Thick Film, 1G, 30%, 0.125W, 0805; Resistance Cgs Te Connectivity Thick Film Resistors; Resistance Cgs Te Connectivity Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 0.125 W;Tol 30%;SMT;0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use High Voltage Resistor High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805
Tolerance 30 +/- % 30 +/- % 30 +/- % 30 +/- % 30 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details