TE Connectivity Chip Resistor - Surface Mount RH73U2A6M8JTD

Description
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RH73U2A6M8JTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RH73U2A6M8JTD-ND
Chip Resistor - Surface Mount RH73U2A6M8JTD-ND
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RESISTORS, 0805 6M8RESISTOR, 0805 6M8; THICK FILM; RESISTANCE:6.8MR; CASE STYLE:0805Series:RH73; P... - RH73U2A6M8JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0805 6M8RESISTOR, 0805 6M8; THICK FILM; RESISTANCE:6.8MR; CASE STYLE:0805Series:RH73; P...
RH73U2A6M8JTD
RESISTORS, 0805 6M8RESISTOR, 0805 6M8; THICK FILM; RESISTANCE:6.8MR; CASE STYLE:0805Series:RH73; P... RH73U2A6M8JTD
RESISTORS, 0805 6M8RESISTOR, 0805 6M8; THICK FILM; RESISTANCE:6.8MR; CASE STYLE:0805Series:RH7 3; P...

RESISTORS, 0805 6M8RESISTOR, 0805 6M8; THICK FILM; RESISTANCE:6.8MR; CASE STYLE:0805Series:RH73; P...

Supplier's Site
Surface Mount Thick Film Resistor, Rh73 Series, 6.8 Mohm, 125 Mw, 5%, 100 V Cgs Te Connectivity - 16R6051 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rh73 Series, 6.8 Mohm, 125 Mw, 5%, 100 V Cgs Te Connectivity
16R6051
Surface Mount Thick Film Resistor, Rh73 Series, 6.8 Mohm, 125 Mw, 5%, 100 V Cgs Te Connectivity 16R6051
Surface Mount Thick Film Resistor, RH73 Series, 6.8 Mohm, 125 mW, - 5%, 100 V

Surface Mount Thick Film Resistor, RH73 Series, 6.8 Mohm, 125 mW, - 5%, 100 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RH73U2A6M8JTD-ND RH73U2A6M8JTD 16R6051
Product Name Chip Resistor - Surface Mount RESISTORS, 0805 6M8RESISTOR, 0805 6M8; THICK FILM; RESISTANCE:6.8MR; CASE STYLE:0805Series:RH73; P... Surface Mount Thick Film Resistor, Rh73 Series, 6.8 Mohm, 125 Mw, 5%, 100 V Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details