TE Connectivity RESISTORS, 0805 2M2RESISTOR, 0805 2M2; THICK FILM; RESISTANCE:2.2MR; CASE STYLE:0805Series:RH73; P... RH73U2A2M2JTD

Description
RESISTORS, 0805 2M2RESISTOR, 0805 2M2; THICK FILM; RESISTANCE:2.2MR; CASE STYLE:0805Series:RH7 3; P...
Request a Quote Datasheet
Description
RESISTORS, 0805 2M2RESISTOR, 0805 2M2; THICK FILM; RESISTANCE:2.2MR; CASE STYLE:0805Series:RH7 3; P...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, 0805 2M2RESISTOR, 0805 2M2; THICK FILM; RESISTANCE:2.2MR; CASE STYLE:0805Series:RH73; P... - RH73U2A2M2JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0805 2M2RESISTOR, 0805 2M2; THICK FILM; RESISTANCE:2.2MR; CASE STYLE:0805Series:RH73; P...
RH73U2A2M2JTD
RESISTORS, 0805 2M2RESISTOR, 0805 2M2; THICK FILM; RESISTANCE:2.2MR; CASE STYLE:0805Series:RH73; P... RH73U2A2M2JTD
RESISTORS, 0805 2M2RESISTOR, 0805 2M2; THICK FILM; RESISTANCE:2.2MR; CASE STYLE:0805Series:RH7 3; P...

RESISTORS, 0805 2M2RESISTOR, 0805 2M2; THICK FILM; RESISTANCE:2.2MR; CASE STYLE:0805Series:RH73; P...

Supplier's Site
Chip Resistor - Surface Mount - A126485CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126485CT-ND
Chip Resistor - Surface Mount A126485CT-ND
2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126485DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126485DKR-ND
Chip Resistor - Surface Mount A126485DKR-ND
2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126485TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126485TR-ND
Chip Resistor - Surface Mount A126485TR-ND
2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RH73U2A2M2JTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RH73U2A2M2JTD
Chip Resistor - Surface Mount RH73U2A2M2JTD
RES SMD 2.2M OHM 5% 1/8W 0805

RES SMD 2.2M OHM 5% 1/8W 0805

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rh73 Series, 2.2 Mohm, 125 Mw, 5%, 100 V Cgs Te Connectivity - 16R6045 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rh73 Series, 2.2 Mohm, 125 Mw, 5%, 100 V Cgs Te Connectivity
16R6045
Surface Mount Thick Film Resistor, Rh73 Series, 2.2 Mohm, 125 Mw, 5%, 100 V Cgs Te Connectivity 16R6045
Surface Mount Thick Film Resistor, RH73 Series, 2.2 Mohm, 125 mW, - 5%, 100 V

Surface Mount Thick Film Resistor, RH73 Series, 2.2 Mohm, 125 mW, - 5%, 100 V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RH73U2A2M2JTD A126485CT-ND RH73U2A2M2JTD 16R6045
Product Name RESISTORS, 0805 2M2RESISTOR, 0805 2M2; THICK FILM; RESISTANCE:2.2MR; CASE STYLE:0805Series:RH73; P... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rh73 Series, 2.2 Mohm, 125 Mw, 5%, 100 V Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
4 suppliers