TE Connectivity Chip Resistor - Surface Mount RH73U2A10MJTD

Description
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126484CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126484CT-ND
Chip Resistor - Surface Mount A126484CT-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126484TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126484TR-ND
Chip Resistor - Surface Mount A126484TR-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126484DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126484DKR-ND
Chip Resistor - Surface Mount A126484DKR-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RESISTORS, 0805 10M RESISTORS, 0805 10M; THICK FILM; RESISTANCE:10MR; CASE STYLE:0805Series:RH73; ... - RH73U2A10MJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0805 10M RESISTORS, 0805 10M; THICK FILM; RESISTANCE:10MR; CASE STYLE:0805Series:RH73; ...
RH73U2A10MJTD
RESISTORS, 0805 10M RESISTORS, 0805 10M; THICK FILM; RESISTANCE:10MR; CASE STYLE:0805Series:RH73; ... RH73U2A10MJTD
RESISTORS, 0805 10M RESISTORS, 0805 10M; THICK FILM; RESISTANCE:10MR; CASE STYLE:0805Series:RH7 3; ...

RESISTORS, 0805 10M RESISTORS, 0805 10M; THICK FILM; RESISTANCE:10MR; CASE STYLE:0805Series:RH73; ...

Supplier's Site
Resistor, Thick Film, 10Mohm, 125Mw, 5%; Resistance Cgs Te Connectivity - 16R6042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Mohm, 125Mw, 5%; Resistance Cgs Te Connectivity
16R6042
Resistor, Thick Film, 10Mohm, 125Mw, 5%; Resistance Cgs Te Connectivity 16R6042
RESISTOR, THICK FILM, 10MOHM, 125mW, 5%; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THICK FILM, 10MOHM, 125mW, 5%; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rh73 Series, 10 Mohm, 125 Mw, 5%, 100 V Rohs Compliant Cgs Te Connectivity - 26M2243 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rh73 Series, 10 Mohm, 125 Mw, 5%, 100 V Rohs Compliant Cgs Te Connectivity
26M2243
Surface Mount Thick Film Resistor, Rh73 Series, 10 Mohm, 125 Mw, 5%, 100 V Rohs Compliant Cgs Te Connectivity 26M2243
Surface Mount Thick Film Resistor, RH73 Series, 10 Mohm, 125 mW, - 5%, 100 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RH73 Series, 10 Mohm, 125 mW, - 5%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A126484CT-ND RH73U2A10MJTD 16R6042 26M2243
Product Name Chip Resistor - Surface Mount RESISTORS, 0805 10M RESISTORS, 0805 10M; THICK FILM; RESISTANCE:10MR; CASE STYLE:0805Series:RH73; ... Resistor, Thick Film, 10Mohm, 125Mw, 5%; Resistance Cgs Te Connectivity Surface Mount Thick Film Resistor, Rh73 Series, 10 Mohm, 125 Mw, 5%, 100 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details