Fixed Resistors; RH73 2A 100M 10% 250PPM ( CGS )
100 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RH73U2A100MKTN | RH73U2A100MKTN-ND |
| Product Name | Fixed Resistors; RH73 2A 100M 10% 250PPM ( CGS ) | Chip Resistor - Surface Mount |
| Tolerance | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) |