10 MOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Thick Film
Thick Film Resistors - SMD RH73 1E 10M 5% 250PPM
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RH73U1E10MJTN-ND | RH73U1E10MJTN |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD RH73 1E 10M 5% 250PPM |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |