Thick Film Resistors - SMD RH73 2B 30M 20% 100PPM
30 MOhms ±20% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RH73H2B30MMTN | RH73H2B30MMTN-ND |
| Product Name | Thick Film Resistors - SMD RH73 2B 30M 20% 100PPM | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Tolerance | 20 +/- % | 20 +/- % |
| Configuration | Single Resistor |