TE Connectivity Chip Resistor - Surface Mount RH73H2A50MKTN

Description
50 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
50 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106114DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106114DKR-ND
Chip Resistor - Surface Mount A106114DKR-ND
50 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

50 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106114TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106114TR-ND
Chip Resistor - Surface Mount A106114TR-ND
50 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

50 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106114CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106114CT-ND
Chip Resistor - Surface Mount A106114CT-ND
50 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

50 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD RH73 2A 50M 10% 100PPM - RH73H2A50MKTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD RH73 2A 50M 10% 100PPM
RH73H2A50MKTN
Thick Film Resistors - SMD RH73 2A 50M 10% 100PPM RH73H2A50MKTN
Thick Film Resistors - SMD RH73 2A 50M 10% 100PPM

Thick Film Resistors - SMD RH73 2A 50M 10% 100PPM

Supplier's Site
Res, Thick Film, 50M, 10%, 0.125W, 0805; Resistance Cgs Te Connectivity - 34M8201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 50M, 10%, 0.125W, 0805; Resistance Cgs Te Connectivity
34M8201
Res, Thick Film, 50M, 10%, 0.125W, 0805; Resistance Cgs Te Connectivity 34M8201
RES, THICK FILM, 50M, 10%, 0.125W, 0805; Resistance:50Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

RES, THICK FILM, 50M, 10%, 0.125W, 0805; Resistance:50Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106114DKR-ND RH73H2A50MKTN 34M8201
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD RH73 2A 50M 10% 100PPM Res, Thick Film, 50M, 10%, 0.125W, 0805; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567731P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details