TE Connectivity Chip Resistor - Surface Mount RH73H2A30MKTN

Description
30 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
30 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RH73H2A30MKTNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RH73H2A30MKTNTR-ND
Chip Resistor - Surface Mount 1712-RH73H2A30MKTNTR-ND
30 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

30 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RH73H2A30MKTNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RH73H2A30MKTNCT-ND
Chip Resistor - Surface Mount 1712-RH73H2A30MKTNCT-ND
30 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

30 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RH73H2A30MKTNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RH73H2A30MKTNDKR-ND
Chip Resistor - Surface Mount 1712-RH73H2A30MKTNDKR-ND
RES SMD 30M OHM 10% 1/8W 0805

RES SMD 30M OHM 10% 1/8W 0805

Buy Now Datasheet
RESISTORS, 0805 30M RESISTORS, 0805 30M; THICK FILM; RESISTANCE:30MR; CASE STYLE:0805Series:RH73; ... - RH73H2A30MKTN - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0805 30M RESISTORS, 0805 30M; THICK FILM; RESISTANCE:30MR; CASE STYLE:0805Series:RH73; ...
RH73H2A30MKTN
RESISTORS, 0805 30M RESISTORS, 0805 30M; THICK FILM; RESISTANCE:30MR; CASE STYLE:0805Series:RH73; ... RH73H2A30MKTN
RESISTORS, 0805 30M RESISTORS, 0805 30M; THICK FILM; RESISTANCE:30MR; CASE STYLE:0805Series:RH7 3; ...

RESISTORS, 0805 30M RESISTORS, 0805 30M; THICK FILM; RESISTANCE:30MR; CASE STYLE:0805Series:RH73; ...

Supplier's Site
Surface Mount Resistors - 2945034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2945034
Surface Mount Resistors 2945034
TE Connectivity RH73H2A30MKTN

TE Connectivity RH73H2A30MKTN

Supplier's Site
Surface Mount Resistors - 1649480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1649480
Surface Mount Resistors 1649480
TE Connectivity RH73H2A30MKTN

TE Connectivity RH73H2A30MKTN

Supplier's Site
Surface Mount Thick Film Resistor, Rh73 Series, 30 Mohm, 125 Mw, 10%, 100 V Rohs Compliant Cgs Te Connectivity - 26M2241 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rh73 Series, 30 Mohm, 125 Mw, 10%, 100 V Rohs Compliant Cgs Te Connectivity
26M2241
Surface Mount Thick Film Resistor, Rh73 Series, 30 Mohm, 125 Mw, 10%, 100 V Rohs Compliant Cgs Te Connectivity 26M2241
Surface Mount Thick Film Resistor, RH73 Series, 30 Mohm, 125 mW, - 10%, 100 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RH73 Series, 30 Mohm, 125 mW, - 10%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RH73H2A30MKTNTR-ND RH73H2A30MKTN 2945034 26M2241
Product Name Chip Resistor - Surface Mount RESISTORS, 0805 30M RESISTORS, 0805 30M; THICK FILM; RESISTANCE:30MR; CASE STYLE:0805Series:RH73; ... Surface Mount Resistors Surface Mount Thick Film Resistor, Rh73 Series, 30 Mohm, 125 Mw, 10%, 100 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details