TE Connectivity RESISTORS, 0805 20M RESISTORS, 0805 20M; THICK FILM; RESISTANCE:20MR; CASE STYLE:0805Series:RH73; ... RH73H2A20MKTN

Description
RESISTORS, 0805 20M RESISTORS, 0805 20M; THICK FILM; RESISTANCE:20MR; CASE STYLE:0805Series:RH7 3; ...
Request a Quote Datasheet
Description
RESISTORS, 0805 20M RESISTORS, 0805 20M; THICK FILM; RESISTANCE:20MR; CASE STYLE:0805Series:RH7 3; ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, 0805 20M RESISTORS, 0805 20M; THICK FILM; RESISTANCE:20MR; CASE STYLE:0805Series:RH73; ... - RH73H2A20MKTN - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0805 20M RESISTORS, 0805 20M; THICK FILM; RESISTANCE:20MR; CASE STYLE:0805Series:RH73; ...
RH73H2A20MKTN
RESISTORS, 0805 20M RESISTORS, 0805 20M; THICK FILM; RESISTANCE:20MR; CASE STYLE:0805Series:RH73; ... RH73H2A20MKTN
RESISTORS, 0805 20M RESISTORS, 0805 20M; THICK FILM; RESISTANCE:20MR; CASE STYLE:0805Series:RH7 3; ...

RESISTORS, 0805 20M RESISTORS, 0805 20M; THICK FILM; RESISTANCE:20MR; CASE STYLE:0805Series:RH73; ...

Supplier's Site
Chip Resistor - Surface Mount - A106112TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106112TR-ND
Chip Resistor - Surface Mount A106112TR-ND
20 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106112DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106112DKR-ND
Chip Resistor - Surface Mount A106112DKR-ND
20 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106112CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106112CT-ND
Chip Resistor - Surface Mount A106112CT-ND
20 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Rh73 Series, 20 Mohm, 125 Mw, 10%, 100 V Rohs Compliant Cgs Te Connectivity - 26M2240 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rh73 Series, 20 Mohm, 125 Mw, 10%, 100 V Rohs Compliant Cgs Te Connectivity
26M2240
Surface Mount Chip Resistor, Thick Film, Rh73 Series, 20 Mohm, 125 Mw, 10%, 100 V Rohs Compliant Cgs Te Connectivity 26M2240
Surface Mount Chip Resistor, Thick Film, RH73 Series, 20 Mohm, 125 mW, 10%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RH73 Series, 20 Mohm, 125 mW, 10%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RH73H2A20MKTN A106112TR-ND 26M2240
Product Name RESISTORS, 0805 20M RESISTORS, 0805 20M; THICK FILM; RESISTANCE:20MR; CASE STYLE:0805Series:RH73; ... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Rh73 Series, 20 Mohm, 125 Mw, 10%, 100 V Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details