TE Connectivity Thick Film Resistors - SMD 15 MOhms 1/8W 100V RH73H2A15MKTN

Description
Thick Film Resistors - SMD 15 MOhms 1/8W 100V
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 15 MOhms 1/8W 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 15 MOhms 1/8W 100V - RH73H2A15MKTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 15 MOhms 1/8W 100V
RH73H2A15MKTN
Thick Film Resistors - SMD 15 MOhms 1/8W 100V RH73H2A15MKTN
Thick Film Resistors - SMD 15 MOhms 1/8W 100V

Thick Film Resistors - SMD 15 MOhms 1/8W 100V

Supplier's Site
Chip Resistor - Surface Mount - A126483DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126483DKR-ND
Chip Resistor - Surface Mount A126483DKR-ND
15 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

15 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126483CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126483CT-ND
Chip Resistor - Surface Mount A126483CT-ND
15 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

15 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126483TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126483TR-ND
Chip Resistor - Surface Mount A126483TR-ND
15 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

15 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistor, Thick Film, 15Mohm, 125Mw, 10%; Resistance Cgs Te Connectivity - 16R6030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Mohm, 125Mw, 10%; Resistance Cgs Te Connectivity
16R6030
Resistor, Thick Film, 15Mohm, 125Mw, 10%; Resistance Cgs Te Connectivity 16R6030
RESISTOR, THICK FILM, 15MOHM, 125mW, 10%; Resistance:15Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THICK FILM, 15MOHM, 125mW, 10%; Resistance:15Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RH73H2A15MKTN A126483DKR-ND 16R6030
Product Name Thick Film Resistors - SMD 15 MOhms 1/8W 100V Chip Resistor - Surface Mount Resistor, Thick Film, 15Mohm, 125Mw, 10%; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers