TE Connectivity Chip Resistor - Surface Mount RH73H2A100MKTN

Description
100 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
100 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106111CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106111CT-ND
Chip Resistor - Surface Mount A106111CT-ND
100 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106111TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106111TR-ND
Chip Resistor - Surface Mount A106111TR-ND
100 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106111DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106111DKR-ND
Chip Resistor - Surface Mount A106111DKR-ND
100 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD RH73 2A 100M 10% 100PPM - RH73H2A100MKTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD RH73 2A 100M 10% 100PPM
RH73H2A100MKTN
Thick Film Resistors - SMD RH73 2A 100M 10% 100PPM RH73H2A100MKTN
Thick Film Resistors - SMD RH73 2A 100M 10% 100PPM

Thick Film Resistors - SMD RH73 2A 100M 10% 100PPM

Supplier's Site
Res, Thick Film, 100M, 10%, 0.125W, 0805; Resistance Cgs Te Connectivity - 26M2238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100M, 10%, 0.125W, 0805; Resistance Cgs Te Connectivity
26M2238
Res, Thick Film, 100M, 10%, 0.125W, 0805; Resistance Cgs Te Connectivity 26M2238
RES, THICK FILM, 100M, 10%, 0.125W, 0805; Resistance:0.1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100VRoHS Compliant: Yes

RES, THICK FILM, 100M, 10%, 0.125W, 0805; Resistance:0.1Gohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106111CT-ND RH73H2A100MKTN 26M2238
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD RH73 2A 100M 10% 100PPM Res, Thick Film, 100M, 10%, 0.125W, 0805; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details