Fixed Resistor, Metal Glaze/thick Film, 0.25W, 1000000000ohm, 750V, 10% +/-Tol, 350ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: RGP0207CHK1G0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 1000000000ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 1000000000ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RGP0207CHK1G0 can be used for catalog matching and distributor lookup.
1 GOhms ±10% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
1 GOhms ±10% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
Thick Film Resistors - Through Hole 1GOhm 1/4W 350PPM
Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are applied — the first being phenolic resin, the other three being epoxy.
Features:
RES, 1G, 10%, 250MW, AXIAL, THICK FILM; Resistance:1Gohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RGP0207CHK1G0 | A106006TB-ND | RGP0207CHK1G0 | 70065250 | 43AC3928 |
| Product Name | Through-Hole 0.25W 1000000000ohm 750V Resistor | Through Hole Resistors | Thick Film Resistors - | Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 0.25 W;Tol 10%;Axial | Res, 1G, 10%, 250Mw, Axial, Thick Film; Resistance Te Connectivity |
| Resistance Range | 1.00E9 ohms | 1.00E9 ohms | 1.00E9 ohms | ||
| Tolerance | 5 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use; High Voltage Resistor | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |