TE Connectivity Fixed Resistors; RGP0207CH 5% 82M ( Neohm ) RGP0207CHJ82M

Description
Fixed Resistors; RGP0207CH 5% 82M ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; RGP0207CH 5% 82M ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RGP0207CH 5% 82M ( Neohm ) - RGP0207CHJ82M - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RGP0207CH 5% 82M ( Neohm )
RGP0207CHJ82M
Fixed Resistors; RGP0207CH 5% 82M ( Neohm ) RGP0207CHJ82M
Fixed Resistors; RGP0207CH 5% 82M ( Neohm )

Fixed Resistors; RGP0207CH 5% 82M ( Neohm )

Supplier's Site
Through Hole Resistors - RGP0207CHJ82M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RGP0207CHJ82M-ND
Through Hole Resistors RGP0207CHJ82M-ND
82 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

82 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Res, 82M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity - 43AC3927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
43AC3927
Res, 82M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity 43AC3927
RES, 82M, 5%, 250MW, AXIAL, THICK FILM; Resistance:82Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

RES, 82M, 5%, 250MW, AXIAL, THICK FILM; Resistance:82Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RGP0207CHJ82M RGP0207CHJ82M-ND 43AC3927
Product Name Fixed Resistors; RGP0207CH 5% 82M ( Neohm ) Through Hole Resistors Res, 82M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details