TE Connectivity Through Hole Resistors RGP0207CHJ47M

Description
47 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
47 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105973CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105973CT-ND
Through Hole Resistors A105973CT-ND
47 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

47 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Through Hole Resistors - A105973TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105973TB-ND
Through Hole Resistors A105973TB-ND
47 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

47 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Fixed Resistors; RGP0207CH 5% 47M ( Neohm ) - RGP0207CHJ47M - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RGP0207CH 5% 47M ( Neohm )
RGP0207CHJ47M
Fixed Resistors; RGP0207CH 5% 47M ( Neohm ) RGP0207CHJ47M
Fixed Resistors; RGP0207CH 5% 47M ( Neohm )

Fixed Resistors; RGP0207CH 5% 47M ( Neohm )

Supplier's Site
Res, 47M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity - 43AC3924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
43AC3924
Res, 47M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity 43AC3924
RES, 47M, 5%, 250MW, AXIAL, THICK FILM; Resistance:47Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

RES, 47M, 5%, 250MW, AXIAL, THICK FILM; Resistance:47Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

Supplier's Site
Res, 47M, 0.25W, Axial, Thick Film; Resistance Neohm Te Connectivity - 59M7165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47M, 0.25W, Axial, Thick Film; Resistance Neohm Te Connectivity
59M7165
Res, 47M, 0.25W, Axial, Thick Film; Resistance Neohm Te Connectivity 59M7165
RES, 47M, 0.25W, AXIAL, THICK FILM; Resistance:47Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 47M, 0.25W, AXIAL, THICK FILM; Resistance:47Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Thick Film;Res 47 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70064476
Resistor;Thick Film;Res 47 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70064476
Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are applied — the first being phenolic resin, the other three being epoxy. Features: The Thick Film is Suitable for the Manufacture of Very High Resistance Values and for High Voltage Working Components The Combination of High Values and High Working Voltage Makes Theses Components Ideally Suited for Such Applications as TVs Electrical Measuring Equipment Etc... Thick Film Metal Glaze Series for High Ohmic Values and High Voltage Surge rating with a Range Up to 10 Gω

Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are applied — the first being phenolic resin, the other three being epoxy.
Features:

  • The Thick Film is Suitable for the Manufacture of Very High Resistance Values and for High Voltage Working Components
  • The Combination of High Values and High Working Voltage Makes Theses Components Ideally Suited for Such Applications as TVs Electrical Measuring Equipment Etc...
  • Thick Film Metal Glaze Series for High Ohmic Values and High Voltage Surge rating with a Range Up to 10 GΩ
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105973CT-ND RGP0207CHJ47M 43AC3924 59M7165 70064476
Product Name Through Hole Resistors Fixed Resistors; RGP0207CH 5% 47M ( Neohm ) Res, 47M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity Res, 47M, 0.25W, Axial, Thick Film; Resistance Neohm Te Connectivity Resistor;Thick Film;Res 47 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details