TE Connectivity Fixed Resistors; RGP0207CH 5% 470M ( Neohm ) RGP0207CHJ470M

Description
Fixed Resistors; RGP0207CH 5% 470M ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; RGP0207CH 5% 470M ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RGP0207CH 5% 470M ( Neohm ) - RGP0207CHJ470M - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RGP0207CH 5% 470M ( Neohm )
RGP0207CHJ470M
Fixed Resistors; RGP0207CH 5% 470M ( Neohm ) RGP0207CHJ470M
Fixed Resistors; RGP0207CH 5% 470M ( Neohm )

Fixed Resistors; RGP0207CH 5% 470M ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-RGP0207CHJ470MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-RGP0207CHJ470MTB-ND
Through Hole Resistors 1712-RGP0207CHJ470MTB-ND
470 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

470 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Through Hole Resistors - 1712-RGP0207CHJ470MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-RGP0207CHJ470MCT-ND
Through Hole Resistors 1712-RGP0207CHJ470MCT-ND
RES 470M OHM 5% 1/4W AXIAL

RES 470M OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through-Hole 0.25W 470000000ohm 750V Resistor - 53-RGP0207CHJ470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 470000000ohm 750V Resistor
53-RGP0207CHJ470M
Through-Hole 0.25W 470000000ohm 750V Resistor 53-RGP0207CHJ470M
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 470000000ohm, 750V, 5% +/-Tol, 350ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: RGP0207CHJ470M from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 470000000ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 470000000ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RGP0207CHJ470M can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 470000000ohm, 750V, 5% +/-Tol, 350ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: RGP0207CHJ470M from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 470000000ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 470000000ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RGP0207CHJ470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Thick Film;Res 470 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70065241
Resistor;Thick Film;Res 470 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70065241
Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are applied — the first being phenolic resin, the other three being epoxy. Features: The Thick Film is Suitable for the Manufacture of Very High Resistance Values and for High Voltage Working Components The Combination of High Values and High Working Voltage Makes Theses Components Ideally Suited for Such Applications as TVs Electrical Measuring Equipment Etc... Thick Film Metal Glaze Series for High Ohmic Values and High Voltage Surge rating with a Range Up to 10 Gω

Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are applied — the first being phenolic resin, the other three being epoxy.
Features:

  • The Thick Film is Suitable for the Manufacture of Very High Resistance Values and for High Voltage Working Components
  • The Combination of High Values and High Working Voltage Makes Theses Components Ideally Suited for Such Applications as TVs Electrical Measuring Equipment Etc...
  • Thick Film Metal Glaze Series for High Ohmic Values and High Voltage Surge rating with a Range Up to 10 GΩ
Supplier's Site
Res, 470M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity - 43AC3925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
43AC3925
Res, 470M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity 43AC3925
RES, 470M, 5%, 250MW, AXIAL, THICK FILM; Resistance:0.47Gohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

RES, 470M, 5%, 250MW, AXIAL, THICK FILM; Resistance:0.47Gohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RGP0207CHJ470M 1712-RGP0207CHJ470MTB-ND 53-RGP0207CHJ470M 70065241 43AC3925
Product Name Fixed Resistors; RGP0207CH 5% 470M ( Neohm ) Through Hole Resistors Through-Hole 0.25W 470000000ohm 750V Resistor Resistor;Thick Film;Res 470 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial Res, 470M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details