TE Connectivity Fixed Resistors; RGP0207CH 5% 27M ( Neohm ) RGP0207CHJ27M

Description
Fixed Resistors; RGP0207CH 5% 27M ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; RGP0207CH 5% 27M ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RGP0207CH 5% 27M ( Neohm ) - RGP0207CHJ27M - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RGP0207CH 5% 27M ( Neohm )
RGP0207CHJ27M
Fixed Resistors; RGP0207CH 5% 27M ( Neohm ) RGP0207CHJ27M
Fixed Resistors; RGP0207CH 5% 27M ( Neohm )

Fixed Resistors; RGP0207CH 5% 27M ( Neohm )

Supplier's Site
Through Hole Resistors - RGP0207CHJ27M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RGP0207CHJ27M-ND
Through Hole Resistors RGP0207CHJ27M-ND
27 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

27 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Res, 27M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity - 43AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
43AC3922
Res, 27M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity 43AC3922
RES, 27M, 5%, 250MW, AXIAL, THICK FILM; Resistance:27Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

RES, 27M, 5%, 250MW, AXIAL, THICK FILM; Resistance:27Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RGP0207CHJ27M RGP0207CHJ27M-ND 43AC3922
Product Name Fixed Resistors; RGP0207CH 5% 27M ( Neohm ) Through Hole Resistors Res, 27M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details