Thick Film Resistors - Through Hole RGP0207CH 5% 15M
TE Connectivity RGP0207CHJ15M Resistor
TE Connectivity RGP0207CHJ15M Resistor
TE Connectivity RGP0207CHJ15M Resistor
RES 15M OHM 5% 1/4W AXIAL
15 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
RES, 15M, 5%, 250MW, AXIAL, THICK FILM; Resistance:15Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RGP0207CHJ15M | 2477755 | 2477755P | 1712-RGP0207CHJ15MCT-ND | 43AC3920 |
| Product Name | Thick Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 15M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity |
| Technology / Construction | Thick Film (Chip) | Metal glaze | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.0150 ohms | 1.50E7 ohms |