TE Connectivity Through Hole Resistors RGP0207CHJ100M

Description
100 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
100 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105971CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105971CT-ND
Through Hole Resistors A105971CT-ND
100 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

100 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Through Hole Resistors - A105971TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105971TB-ND
Through Hole Resistors A105971TB-ND
100 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

100 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistors - - RGP0207CHJ100M - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors -
RGP0207CHJ100M
Thick Film Resistors - RGP0207CHJ100M
Thick Film Resistors - Through Hole RGP0207CH 5% 100M

Thick Film Resistors - Through Hole RGP0207CH 5% 100M

Supplier's Site
Resistor;Thick Film;Res 100 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70064474 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 100 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70064474
Resistor;Thick Film;Res 100 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70064474
Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are applied — the first being phenolic resin, the other three being epoxy. Features: The Thick Film is Suitable for the Manufacture of Very High Resistance Values and for High Voltage Working Components The Combination of High Values and High Working Voltage Makes Theses Components Ideally Suited for Such Applications as TVs Electrical Measuring Equipment Etc... Thick Film Metal Glaze Series for High Ohmic Values and High Voltage Surge rating with a Range Up to 10 Gω

Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are applied — the first being phenolic resin, the other three being epoxy.
Features:

  • The Thick Film is Suitable for the Manufacture of Very High Resistance Values and for High Voltage Working Components
  • The Combination of High Values and High Working Voltage Makes Theses Components Ideally Suited for Such Applications as TVs Electrical Measuring Equipment Etc...
  • Thick Film Metal Glaze Series for High Ohmic Values and High Voltage Surge rating with a Range Up to 10 GΩ
Supplier's Site
Res, 100M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity - 43AC3919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
43AC3919
Res, 100M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity 43AC3919
RES, 100M, 5%, 250MW, AXIAL, THICK FILM; Resistance:0.1Gohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

RES, 100M, 5%, 250MW, AXIAL, THICK FILM; Resistance:0.1Gohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105971CT-ND RGP0207CHJ100M 70064474 43AC3919
Product Name Through Hole Resistors Thick Film Resistors - Resistor;Thick Film;Res 100 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial Res, 100M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leads
Tolerance 1 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details