TE Connectivity ™ PTC Resettable Fuses - RGEF1000 RGEF1000

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1242859-RGEF1000 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1242859-RGEF1000 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RGEF1000 - 1242859-RGEF1000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGEF1000
1242859-RGEF1000
PTC Resettable Fuses - RGEF1000 1242859-RGEF1000
Manufacturer: Tyco Electronics Win Source Part Number: 1242859-RGEF1000 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 1242859-RGEF1000
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Through-Hole 10A 16V Circuit Protection Fuse
150-RGEF1000
Through-Hole 10A 16V Circuit Protection Fuse 150-RGEF1000
Radial PTC Resettable Fuse, 10A, 16V, Through Hole Product overview: RGEF1000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1000 can be used for catalog matching and distributor lookup.

Radial PTC Resettable Fuse, 10A, 16V, Through Hole Product overview: RGEF1000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;10A;Dims 0.65x0.12x0.99
Fort Worth, TX, USA
Fuse;Resettable;10A;Dims 0.65x0.12x0.99";Epoxy Polymer;Radial;16VDC;PCB
70059821
Fuse;Resettable;10A;Dims 0.65x0.12x0.99";Epoxy Polymer;Radial;16VDC;PCB 70059821
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Hold Current Up to 14 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings from 50 mA to 15 A Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TüV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Hold Current Up to 14 A
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings from 50 mA to 15 A
  • Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TÜV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 1242859-RGEF1000 150-RGEF1000 70059821
Product Name PTC Resettable Fuses - RGEF1000 Through-Hole 10A 16V Circuit Protection Fuse Fuse;Resettable;10A;Dims 0.65x0.12x0.99";Epoxy Polymer;Radial;16VDC;PCB
Fuse Material Polymer, Epoxy Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Fuses DC Fuses - VDC series - VDC27 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 660 volts
Rated Current 160 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details