Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963928-RGE300-2
Termination: Radial
Current Rating: 100 A
Mounting: SMD (SMT)
Operating Supply Voltage: 16 V
Resistance: 98 mΩ
Hold Current: 3 A
Trip Current: 5.1 A
Categories: OEM Parts(O-R)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Current Rating: 100 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 963928-RGE300-2 |
| Product Name | OEM Parts - OEM Parts (O - R) - RGE300-2 |