Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164607-RES KIT 1206RS
Termination: Solder
Voltage Rating: 200 V
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Weight: 10.007382 mg
Power Rating: 250 mW
Categories: Custom Parts
Case / Package: 1206
Alternative Parts (Cross-Reference): 1625873-6; 1625873-6 .; RESKIT1206RS;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
ELV: Compliant
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164607-RES KIT 1206RS |
| Product Name | Custom Parts - Custom Parts (N - R) - RES KIT 1206RS |