Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Contact Features Contact Material : Silver Cadmium Oxide
Dimensions Product Height : 25.7 MM [1.012 INCH ] Product Length : 43.6 MM [1.717 INCH ] Product Width : 26 MM [1.024 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 20 - 30
Operation/Applicatio
n Delay Time : 1.6 seconds Mode of Operation : Delay on Release Type of Control : Fixed
Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features Relay & Contactor Type : Time Delay Relay
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Contact Features
- Contact Material : Silver Cadmium Oxide
Dimensions
- Product Height : 25.7 MM [1.012 INCH ]
- Product Length : 43.6 MM [1.717 INCH ]
- Product Width : 26 MM [1.024 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage (VDC) : 20 - 30
Operation/Application
- Delay Time : 1.6 seconds
- Mode of Operation : Delay on Release
- Type of Control : Fixed
Other
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ]
- Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]