TE Connectivity Electromechanical Relays & Contactors REBC410J-6003CB

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 38.4 MM  [1.512 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 38.4 MM  [1.512 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REBC410 series is a hermetically sealed, 4PDT time delay relay rated for 10A switching, constructed to MIL-PRF-83726 for severe environmental conditions. It features a fixed or adjustable delay on operate or release, with timing ranges from 0.1 to 900 seconds. The relay measures 26.0 x 26.0 x 38.4 mm and weighs 86.2 grams. It operates from a 20-30 Vdc control voltage, with an operating current of 150 mA max at 25°C. The timing accuracy for the J code is ±5% over the temperature range of -55°C to +125°C, and it withstands 100g shock and 30g vibration. The relay has a hermetic seal of 1×10⁻⁸ atm·cm³/s and meets MIL-STD-1686 Class Non-Sensitive for electrostatic discharge. Contact ratings include 10A resistive, 8A inductive, and 4A motor loads at 28 Vdc or 115 Vac 400 Hz.

Datasheet Summary
Powered by GS/AI

The REBC410 series is a hermetically sealed, 4PDT time delay relay rated for 10A switching, constructed to MIL-PRF-83726 for severe environmental conditions. It features a fixed or adjustable delay on operate or release, with timing ranges from 0.1 to 900 seconds. The relay measures 26.0 x 26.0 x 38.4 mm and weighs 86.2 grams. It operates from a 20-30 Vdc control voltage, with an operating current of 150 mA max at 25°C. The timing accuracy for the J code is ±5% over the temperature range of -55°C to +125°C, and it withstands 100g shock and 30g vibration. The relay has a hermetic seal of 1×10⁻⁸ atm·cm³/s and meets MIL-STD-1686 Class Non-Sensitive for electrostatic discharge. Contact ratings include 10A resistive, 8A inductive, and 4A motor loads at 28 Vdc or 115 Vac 400 Hz.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - REBC410J-6003CB - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
REBC410J-6003CB
Electromechanical Relays & Contactors REBC410J-6003CB
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 38.4 MM  [1.512 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 38.4 MM  [1.512 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number REBC410J-6003CB
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415013-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Number if >4 2 #
View Details
Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393118-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
Power Relays - 1-1393100-6 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
2 suppliers