TE Connectivity Electromechanical Relays & Contactors REBC410A-3002CF

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 38.4 MM  [1.512 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 38.4 MM  [1.512 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REB410 series is a hermetically sealed, 4PDT time delay relay rated for 10 A switching, designed for aerospace, defense, and marine applications per MIL-PRF-83726. It features a balanced force design for extended contact life, with timing ranges selectable from 0.1 to 900 seconds and timing accuracy of ±10% or better depending on variant. The relay operates from a 20-30 Vdc control voltage with a maximum input current of 150 mA. It meets MIL-STD-1686 Class Non-Sensitive for electrostatic discharge and withstands shock up to 100g for 6 ms and vibration up to 30g from 10 to 3,000 Hz. The package dimensions are 26.0 × 26.0 × 38.4 mm with a weight of 86.2 grams. The REBC410A-3002CF variant specifies a timing code of 3002, equating to a 30-second delay, and is rated for operating temperatures from -55°C to +125°C. Mounting is compatible with M3 terminals, and the contact plating is tin.

Datasheet Summary
Powered by GS/AI

The REB410 series is a hermetically sealed, 4PDT time delay relay rated for 10 A switching, designed for aerospace, defense, and marine applications per MIL-PRF-83726. It features a balanced force design for extended contact life, with timing ranges selectable from 0.1 to 900 seconds and timing accuracy of ±10% or better depending on variant. The relay operates from a 20-30 Vdc control voltage with a maximum input current of 150 mA. It meets MIL-STD-1686 Class Non-Sensitive for electrostatic discharge and withstands shock up to 100g for 6 ms and vibration up to 30g from 10 to 3,000 Hz. The package dimensions are 26.0 × 26.0 × 38.4 mm with a weight of 86.2 grams. The REBC410A-3002CF variant specifies a timing code of 3002, equating to a 30-second delay, and is rated for operating temperatures from -55°C to +125°C. Mounting is compatible with M3 terminals, and the contact plating is tin.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - REBC410A-3002CF - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
REBC410A-3002CF
Electromechanical Relays & Contactors REBC410A-3002CF
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 38.4 MM  [1.512 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 38.4 MM  [1.512 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number REBC410A-3002CF
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393127-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393779-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Power Relays - 1-1415521-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers