TE Connectivity Relays Power Relays, Over 2 Amps RE034024

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays Power Relays, Over 2 Amps Series: RE, SCHRACK Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 6 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays Power Relays, Over 2 Amps Series: RE, SCHRACK Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 6 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays Power Relays, Over 2 Amps Series: RE, SCHRACK Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 6 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays Power Relays, Over 2 Amps
Series: RE, SCHRACK
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 24VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 6 A

Buy Now Datasheet
Power Relays - 515600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
515600
Power Relays 515600
TE Connectivity RE034024 Power Relay

TE Connectivity RE034024 Power Relay

Supplier's Site
Power Relays - 515600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
515600P
Power Relays 515600P
SPST-NO PCB (AgNi) relay, 6A 24Vdc coil

SPST-NO PCB (AgNi) relay, 6A 24Vdc coil

Supplier's Site
Power Relays - 1354508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1354508
Power Relays 1354508
TE Connectivity RE034024 Power Relay

TE Connectivity RE034024 Power Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RE034024
General Purpose Relays RE034024
General Purpose Relays RE034024

General Purpose Relays RE034024

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RE034024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RE034024
Relays - Power Relays, Over 2 Amps RE034024
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 515600 515600P RE034024 RE034024
Product Name Relays Power Relays, Over 2 Amps Power Relays Power Relays General Purpose Relays Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole PCBoard; Pcb mount Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1812812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
AC Voltage 250 volts
View Details