TE Connectivity RE034012 Power Relay
SPST-NO PCB (AgNi) relay, 6A 12Vdc coil
TE Connectivity RE034012 Power Relay
Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays Power Relays, Over 2 Amps
Series: RE, SCHRACK
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Switching Voltage: 400VAC - Max
General Purpose Relays RE034012
RELAY GEN PURPOSE SPST 6A 12V
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 515606 | 515606P | RE034012 | RE034012 | |
| Product Name | Power Relays | Power Relays | Relays Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) |