General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
General Purpose Relays SPST-NO 6Amps 48VDC
RELAY GEN PURPOSE SPST 6A 48V
RE032048 / TE CONNECTIVITY / POTTER-BRUMFIELD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB748-ND | RE032048 | RE032048 | 48M7629 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Re032048 / Te Connectivity / Potter-Brumfield Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |