General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
General Purpose Relays SPST-NO 6VDC
RE032006
RELAY GEN PURPOSE SPST 6A 6V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB745-ND | RE032006 | 45AJ7238 | RE032006 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Re032006 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |