TE Connectivity Power Relays, Over 2 Amps RE030024

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB358-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB358-ND
Power Relays, Over 2 Amps PB358-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RE030024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RE030024
Relays - Power Relays, Over 2 Amps RE030024
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt - 70199395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt
70199395
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt 70199395
Relay, Silver Cadmium Oxide Contact Material, Through Hole Terminal Type, 6 A Current Rating PC board mounting UL recognized, CSA certified, SEV approved, VDE component mark PC board mounting. 2880 ohms coil resistance. 200 mW (Nom.) power rating.

Relay, Silver Cadmium Oxide Contact Material, Through Hole Terminal Type, 6 A Current Rating

  • PC board mounting
  • UL recognized, CSA certified, SEV approved, VDE component mark
    PC board mounting. 2880 ohms coil resistance. 200 mW (Nom.) power rating.
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB358-ND RE030024 70199395
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt
Relay Type General General
Mounting PCBoard Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details