General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Industrial Relay, 6 A, 12 VDC, PC Board Mount, 720 Ohms Coil Resistance
RELAY GEN PURPOSE SPST 6A 12V
RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-N
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB357-ND | 70199394 | RE030012 | 17M1743 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 240AC;PCB Mnt | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 6A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -40 to 158 F (-40 to 70 C) |