General Purpose Relay 6PDT (6 Form C) Chassis Mount
INDUSTRIAL RELAYS RD6CAH2600
Solid State Relays - Industrial Mount M5757/1-021
RELAY GEN PURPOSE 6PDT 2A 26.5V
General Purpose Relays M5757/1-021
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1122-1091-ND | RD6CAH2600 | RD6CAH2600 | RD6CAH2600 |
| Product Name | Signal Relays, Up to 2 Amps | Solid State Relays - Industrial Mount M5757/1-021 | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | PCBoard | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Greater than Four Poles | |||
| Throw | Double Throw |