Manufacturer: TE Connectivity
Win Source Part Number: 905409-RCU-0C
Series: RC, CGS
Features: Natural PC Test Point - - Plating Surface Mount Mounting Type
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCU
Categories: Test and Measurement
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A106145DKR, 1625854-3-ND, 16258543, A106145CT, 1625854-3, Q7620835, A106145TR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905409-RCU-0C |
| Product Name | Unclassified - RCU-0C |