TE Connectivity ™ Chip Resistor - Surface Mount - RCT-0C RCT-0C

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012441-RCT-0C Packaging: Tape and Reel Color: Natural Termination: SMD/SMT Current Rating: 2 A Length: 2 mm Mounting: SMD (SMT) Tolerance: 0 % Military Standard: Not Height: 1.45 mm Weight: 5.499807 mg Resistance: 0 Ω Power Rating: 0 W Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): CRG0805ZR; ERJ-6GEY0R00V; CRCW08050000Z0EA; CRCW08050000Z0EAHP; ERJ-S060R00V1625854- 2; 1625854-2.; RCT0C; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210080, 8533210080 Case Code (Imperial): 0805 REACH SVHC: No SVHC ELV: Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012441-RCT-0C Packaging: Tape and Reel Color: Natural Termination: SMD/SMT Current Rating: 2 A Length: 2 mm Mounting: SMD (SMT) Tolerance: 0 % Military Standard: Not Height: 1.45 mm Weight: 5.499807 mg Resistance: 0 Ω Power Rating: 0 W Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): CRG0805ZR; ERJ-6GEY0R00V; CRCW08050000Z0EA; CRCW08050000Z0EAHP; ERJ-S060R00V1625854- 2; 1625854-2.; RCT0C; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210080, 8533210080 Case Code (Imperial): 0805 REACH SVHC: No SVHC ELV: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCT-0C - 1012441-RCT-0C - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCT-0C
1012441-RCT-0C
Chip Resistor - Surface Mount - RCT-0C 1012441-RCT-0C
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012441-RCT-0C Packaging: Tape and Reel Color: Natural Termination: SMD/SMT Current Rating: 2 A Length: 2 mm Mounting: SMD (SMT) Tolerance: 0 % Military Standard: Not Height: 1.45 mm Weight: 5.499807 mg Resistance: 0 Ω Power Rating: 0 W Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): CRG0805ZR; ERJ-6GEY0R00V; CRCW08050000Z0EA; CRCW08050000Z0EAHP; ERJ-S060R00V1625854- 2; 1625854-2.; RCT0C; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210080, 8533210080 Case Code (Imperial): 0805 REACH SVHC: No SVHC ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012441-RCT-0C
Packaging: Tape and Reel
Color: Natural
Termination: SMD/SMT
Current Rating: 2 A
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 0 %
Military Standard: Not
Height: 1.45 mm
Weight: 5.499807 mg
Resistance: 0 Ω
Power Rating: 0 W
Width: 1.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): CRG0805ZR; ERJ-6GEY0R00V; CRCW08050000Z0EA; CRCW08050000Z0EAHP; ERJ-S060R00V1625854-2; 1625854-2.; RCT0C;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210080, 8533210080
Case Code (Imperial): 0805
REACH SVHC: No SVHC
ELV: Compliant

Buy Now
Surface Mount Resistors - 1251195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251195P
Surface Mount Resistors 1251195P
TE Connectivity RCT-0C

TE Connectivity RCT-0C

Supplier's Site
Surface Mount Resistors - 1251195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251195
Surface Mount Resistors 1251195
TE Connectivity RCT-0C

TE Connectivity RCT-0C

Supplier's Site
Surface Mount Resistors - 1774886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1774886
Surface Mount Resistors 1774886
TE Connectivity RCT-0C

TE Connectivity RCT-0C

Supplier's Site
Metal Foil Resistors - SMD CIRC PROBE PAD - RCT-0C - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Foil Resistors - SMD CIRC PROBE PAD
RCT-0C
Metal Foil Resistors - SMD CIRC PROBE PAD RCT-0C
Metal Foil Resistors - SMD CIRC PROBE PAD

Metal Foil Resistors - SMD CIRC PROBE PAD

Supplier's Site
SMD 0.05 Ohm 2A Resistor - 52-RCT-0C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05 Ohm 2A Resistor
52-RCT-0C
SMD 0.05 Ohm 2A Resistor 52-RCT-0C
0.05 Ohm Current Sense Resistor, 0805 SMD, 2A Product overview: RCT-0C from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 2A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 2A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCT-0C can be used for catalog matching and distributor lookup.

0.05 Ohm Current Sense Resistor, 0805 SMD, 2A Product overview: RCT-0C from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 2A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 2A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCT-0C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1012441-RCT-0C 1251195P 1251195 RCT-0C 52-RCT-0C
Product Name Chip Resistor - Surface Mount - RCT-0C Surface Mount Resistors Surface Mount Resistors Metal Foil Resistors - SMD CIRC PROBE PAD SMD 0.05 Ohm 2A Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms 0.0500 ohms 0.0 ohms
Tolerance 0.0 +/- % 0.0 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details