TE Connectivity Probe Pad, 0805; Product Range Cgs - Te Connectivity RCT-0C

Description
PROBE PAD, 0805; Product Range:RC Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PROBE PAD, 0805; Product Range:RC Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe Pad, 0805; Product Range Cgs - Te Connectivity - 75AH8151 - Newark, An Avnet Company
Chicago, IL, United States
Probe Pad, 0805; Product Range Cgs - Te Connectivity
75AH8151
Probe Pad, 0805; Product Range Cgs - Te Connectivity 75AH8151
PROBE PAD, 0805; Product Range:RC Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

PROBE PAD, 0805; Product Range:RC Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AH8151
Product Name Probe Pad, 0805; Product Range Cgs - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details