TE Connectivity RF Connectors / Coaxial Connectors RBD-50-M-02

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
RF Connectors / Coaxial Connectors - RBD-50-M-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
RBD-50-M-02
RF Connectors / Coaxial Connectors RBD-50-M-02
RF Connectors / Coaxial Connectors FML BNC 50OHMS STR

RF Connectors / Coaxial Connectors FML BNC 50OHMS STR

Buy Now Datasheet
Rbd-50-M-02 Raychem - Te Connectivity - 52K4007 - Newark, An Avnet Company
Chicago, IL, United States
Rbd-50-M-02 Raychem - Te Connectivity
52K4007
Rbd-50-M-02 Raychem - Te Connectivity 52K4007
RBD-50-M-02

RBD-50-M-02

Supplier's Site
Rbd-50-M-02 Raychem - Te Connectivity - 45AJ7119 - Newark, An Avnet Company
Chicago, IL, United States
Rbd-50-M-02 Raychem - Te Connectivity
45AJ7119
Rbd-50-M-02 Raychem - Te Connectivity 45AJ7119
RBD-50-M-02

RBD-50-M-02

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number RBD-50-M-02 RBD-50-M-02 52K4007
Product Name RF Connectors / Coaxial Connectors Rbd-50-M-02 Raychem - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1059541-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers