TE Connectivity Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity RAYRIM-NR7-O

Description
PANEL GROMMET EDGING, 4 FT. (1.22M) LONG, PO, BLACK; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:1.63mm; Grommet Colour:BlackRoHS Compliant: Yes
Datasheet
Description
PANEL GROMMET EDGING, 4 FT. (1.22M) LONG, PO, BLACK; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:1.63mm; Grommet Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity - 73H2341 - Newark, An Avnet Company
Chicago, IL, United States
Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity
73H2341
Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity 73H2341
PANEL GROMMET EDGING, 4 FT. (1.22M) LONG, PO, BLACK; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:1.63mm; Grommet Colour:BlackRoHS Compliant: Yes

PANEL GROMMET EDGING, 4 FT. (1.22M) LONG, PO, BLACK; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:1.63mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 73H2341
Product Name Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details