TE Connectivity ™ Cable Grommets Rayrim-NR7-0-SP

Description
RAYRIM self adhesive edging strip NR7
Request a Quote
Description
RAYRIM self adhesive edging strip NR7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 8741144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
8741144
Cable Grommets 8741144
RAYRIM self adhesive edging strip NR7

RAYRIM self adhesive edging strip NR7

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 8741144
Product Name Cable Grommets
Groove Width 0.0394 to 0.0630 inch (1 to 1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details