TE Connectivity Chip Resistor - Surface Mount RA73F2A9K31BTD

Description
9.31 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
9.31 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A9K31BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A9K31BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A9K31BTDTR-ND
9.31 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

9.31 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A9K31BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A9K31BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A9K31BTDCT-ND
9.31 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

9.31 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A9K31BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A9K31BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A9K31BTDDKR-ND
RA73F 2A 9K31 0.1% 5K RL

RA73F 2A 9K31 0.1% 5K RL

Buy Now Datasheet
Res, 9K31, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1466
Res, 9K31, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1466
RES, 9K31, 0.1%, 1W, THIN FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 9K31, 0.1%, 1W, THIN FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1467
Res, 9K31, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1467
RES, 9K31, 0.1%, 1W, THIN FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 9K31, 0.1%, 1W, THIN FILM, 0805; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A9K31BTDTR-ND 26AK1466
Product Name Chip Resistor - Surface Mount Res, 9K31, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details