TE Connectivity Chip Resistor - Surface Mount RA73F2A95R3BTD

Description
95.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
95.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A95R3BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A95R3BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A95R3BTDCT-ND
95.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

95.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A95R3BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A95R3BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A95R3BTDTR-ND
95.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

95.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 95R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1494
Res, 95R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1494
RES, 95R3, 0.1%, 1W, THIN FILM, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 95R3, 0.1%, 1W, THIN FILM, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1495
Res, 95R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1495
RES, 95R3, 0.1%, 1W, THIN FILM, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 95R3, 0.1%, 1W, THIN FILM, 0805; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A95R3BTDCT-ND 26AK1494
Product Name Chip Resistor - Surface Mount Res, 95R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3014FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details