TE Connectivity Chip Resistor - Surface Mount RA73F2A90R9BTDF

Description
90.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
90.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A90R9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A90R9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A90R9BTDFTR-ND
90.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 90R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1480
Res, 90R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1480
RES, 90R9, 0.1%, 1W, THIN FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 90R9, 0.1%, 1W, THIN FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site
Res, 90R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1481
Res, 90R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1481
RES, 90R9, 0.1%, 1W, THIN FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 90R9, 0.1%, 1W, THIN FILM, 0805; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7270
Res, 90R9, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7270
RES, 90R9, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 90R9, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A90R9BTDFTR-ND 26AK1480 47AK7270
Product Name Chip Resistor - Surface Mount Res, 90R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 90R9, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers